RS Components, Ltd. AC Motors 2821683

Description
TEC Motors 75.043TECCB35-IE4 AC Motor
Request a Quote
Description
TEC Motors 75.043TECCB35-IE4 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821683 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821683
AC Motors 2821683
TEC Motors 75.043TECCB35-IE4 AC Motor

TEC Motors 75.043TECCB35-IE4 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821683
Product Name AC Motors
Output Power 101 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 1879882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2945 rpm
Diameter / Width 14.69 inch (373 mm)
View Details
AC Motors - 2305171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.3351 HP
Shaft Speed 1375 rpm
View Details
AC Motors - 2796325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 2.95 HP
Shaft Speed 1800 rpm
View Details
AC Motors - 621272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 73.71 HP
Shaft Speed 1480 rpm
View Details