RS Components, Ltd. AC Motors 621266

Description
TECO Westinghouse AEEVYY0400207LTL7
Request a Quote
Description
TECO Westinghouse AEEVYY0400207LTL7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 621266 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
621266
AC Motors 621266
TECO Westinghouse AEEVYY0400207LTL7

TECO Westinghouse AEEVYY0400207LTL7

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 621266
Product Name AC Motors
Output Power 20.1 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 1879889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1460 rpm
Diameter / Width 15.51 inch (394 mm)
View Details
AC Motors - 1879888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2955 rpm
View Details
AC Motors - 2299226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.7371 HP
View Details
AC Motors - 2796320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 2.01 HP
Shaft Speed 1800 rpm
View Details