RS Components, Ltd. AC Motors 7793734

Description
RS PRO FMJ7201FB1 AC Geared Motor
Request a Quote
Description
RS PRO FMJ7201FB1 AC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 7793734 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
7793734
AC Motors 7793734
RS PRO FMJ7201FB1 AC Geared Motor

RS PRO FMJ7201FB1 AC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 7793734
Product Name AC Motors
AC Construction Synchronous geared
Phase Single-phase
Continuous Torque 6.1 In-lbs (7 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2052865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
AC Motor Features Reversible
Units Metric
View Details
AC Motors - 2796318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.01 HP
Shaft Speed 1800 rpm
View Details
AC Motors - 7736863 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
AC Motor Features Reversible
View Details
AC Motors - 1879869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2895 rpm
Diameter / Width 11.54 inch (293 mm)
View Details