RS Components, Ltd. AC Motors 621268

Description
TECO Westinghouse AEEVYY0400307LTL7
Request a Quote
Description
TECO Westinghouse AEEVYY0400307LTL7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 621268 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
621268
AC Motors 621268
TECO Westinghouse AEEVYY0400307LTL7

TECO Westinghouse AEEVYY0400307LTL7

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 621268
Product Name AC Motors
Output Power 29.48 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2052862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
AC Motor Features Reversible
Shaft Speed 1435 rpm
View Details
AC Motors - 1879871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1440 rpm
Diameter / Width 12.95 inch (329 mm)
View Details
AC Motors - 1879869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2895 rpm
Diameter / Width 11.54 inch (293 mm)
View Details
AC Motors - 2299215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.3351 HP
View Details