RS Components, Ltd. Belt Pulleys 7784834

Description
MXL Plastic Pulley teeth 22, bore 6mm
Request a Quote
Description
MXL Plastic Pulley teeth 22, bore 6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 7784834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
7784834
Belt Pulleys 7784834
MXL Plastic Pulley teeth 22, bore 6mm

MXL Plastic Pulley teeth 22, bore 6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 7784834
Product Name Belt Pulleys
Pitch Type 2.032mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 744520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Aluminium
Teeth 28
View Details
Belt Pulleys - 2865691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 30
View Details
Belt Pulleys - 745652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Aluminium
Teeth 32
View Details
Belt Pulleys - 7784714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, glass filled pc
Teeth 18
View Details