RS Components, Ltd. Belt Pulleys 7784796

Description
MXL Aluminium Pulley teeth 48, bore 5mm
Request a Quote
Description
MXL Aluminium Pulley teeth 48, bore 5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 7784796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
7784796
Belt Pulleys 7784796
MXL Aluminium Pulley teeth 48, bore 5mm

MXL Aluminium Pulley teeth 48, bore 5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 7784796
Product Name Belt Pulleys
Pitch Type 2.032mm
Material Aluminum; Aluminium
Teeth 48
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 182852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 84 mm (3.31 inch)
View Details
Belt Pulleys - 183344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Steel; Steel
Teeth 36
View Details
Belt Pulleys - 7784720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, glass filled pc
Teeth 24
View Details
Belt Pulleys - 184656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 71 mm (2.8 inch)
View Details