RS Components, Ltd. Belt Pulleys 7784821

Description
MXL Plastic Pulley teeth 18, bore 6mm
Request a Quote
Description
MXL Plastic Pulley teeth 18, bore 6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 7784821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
7784821
Belt Pulleys 7784821
MXL Plastic Pulley teeth 18, bore 6mm

MXL Plastic Pulley teeth 18, bore 6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 7784821
Product Name Belt Pulleys
Pitch Type 2.032mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 184555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 95.5 mm (3.76 inch)
View Details
Belt Pulleys - 1465387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 22
View Details
Belt Pulleys - 7784780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, zinc plated steel
Teeth 36
View Details
Belt Pulleys - 182830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 71mm
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 75 mm (2.95 inch)
View Details