RS Components, Ltd. Belt Pulleys 7784847

Description
MXL Plastic Pulley teeth 44, bore 8mm
Request a Quote
Description
MXL Plastic Pulley teeth 44, bore 8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 7784847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
7784847
Belt Pulleys 7784847
MXL Plastic Pulley teeth 44, bore 8mm

MXL Plastic Pulley teeth 44, bore 8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 7784847
Product Name Belt Pulleys
Pitch Type 2.032mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 184707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Steel; Steel
Teeth 40
View Details
Belt Pulleys - 182975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 144 mm (5.67 inch)
View Details
Belt Pulleys - 2865663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 20
View Details
Belt Pulleys - 182745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 40
View Details