RS Components, Ltd.
Belt Pulleys
183669
Description
PB PULLEY 8M-30MM 30T
Request a Quote
Email Supplier
Description
PB PULLEY 8M-30MM 30T
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
183669 |
|
Product Name
|
Belt Pulleys |
|
Pitch Type
|
8mm
|
|
Material
|
Steel; Steel
|
|
Teeth
|
30
|
|
Belt Width
|
30 mm (1.18 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pitch Type
5.08mm
Material
Aluminum; Aluminium
Teeth
28
View Details
Pitch Type
2.5mm
Material
Aluminum; Aluminium
Aluminium
Teeth
32
View Details