RS Components, Ltd. 7773250

Description
Thanks to their progressive absorption, these VP bobbin mount end stops can be used in a wide range of applications to prevent over-loading and shocks. They have been made from natural rubber and are available in a variety of hardnesses. Female Thread. Natural Rubber. Zinc Plated Steel End Section. Progressive Absorption Type = Female Only Compression Load = 5.5daN Compression Deflection = 5mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 20mm Overall Height = 25mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote
Description
Thanks to their progressive absorption, these VP bobbin mount end stops can be used in a wide range of applications to prevent over-loading and shocks. They have been made from natural rubber and are available in a variety of hardnesses. Female Thread. Natural Rubber. Zinc Plated Steel End Section. Progressive Absorption Type = Female Only Compression Load = 5.5daN Compression Deflection = 5mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 20mm Overall Height = 25mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7773250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thanks to their progressive absorption, these VP bobbin mount end stops can be used in a wide range of applications to prevent over-loading and shocks. They have been made from natural rubber and are available in a variety of hardnesses. Female Thread. Natural Rubber. Zinc Plated Steel End Section. Progressive Absorption Type = Female Only Compression Load = 5.5daN Compression Deflection = 5mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 20mm Overall Height = 25mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C

Thanks to their progressive absorption, these VP bobbin mount end stops can be used in a wide range of applications to prevent over-loading and shocks. They have been made from natural rubber and are available in a variety of hardnesses.
Female Thread. Natural Rubber. Zinc Plated Steel End Section. Progressive Absorption
Type = Female Only
Compression Load = 5.5daN
Compression Deflection = 5mm
Thread Size = M6
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 20mm
Overall Height = 25mm
Maximum Operating Temperature = +100°C
Minimum Operating Temperature = -45°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7773250
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2983121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.97 inch (50 mm)
View Details
 - 1264913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.38 inch (35 mm)
View Details
 - 1264903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.9843 inch (25 mm)
View Details
 - 1263939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.3150 inch (8 mm)
View Details