RS Components, Ltd. 7203297

Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 8.8kg Compression Deflection = 1.6mm Shearing Load = 1.4kg Thread Size = M3 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 8mm Overall Height = 20mm
Request a Quote
Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 8.8kg Compression Deflection = 1.6mm Shearing Load = 1.4kg Thread Size = M3 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 8mm Overall Height = 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7203297 - RS Components, Ltd.
Corby, Northants, United Kingdom
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 8.8kg Compression Deflection = 1.6mm Shearing Load = 1.4kg Thread Size = M3 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 8mm Overall Height = 20mm

VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male Thread On Each End
Type = Male to Male
Compression Load = 8.8kg
Compression Deflection = 1.6mm
Shearing Load = 1.4kg
Thread Size = M3
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 8mm
Overall Height = 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7203297
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.3937 inch (10 mm)
View Details
 - 2371720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.4 inch (61 mm)
View Details
 - 1264907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.8661 inch (22 mm)
View Details
 - 2372032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.09 inch (53 mm)
View Details