RS Components, Ltd. 7773244

Description
Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 26.3daN Compression Deflection = 9mm Thread Size = M10 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 50mm Overall Height = 70mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote
Description
Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 26.3daN Compression Deflection = 9mm Thread Size = M10 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 50mm Overall Height = 70mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7773244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version Type = Male Only Compression Load = 26.3daN Compression Deflection = 9mm Thread Size = M10 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 50mm Overall Height = 70mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C

Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version
Type = Male Only
Compression Load = 26.3daN
Compression Deflection = 9mm
Thread Size = M10
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 50mm
Overall Height = 70mm
Maximum Operating Temperature = +100°C
Minimum Operating Temperature = -45°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7773244
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.8661 inch (22 mm)
View Details
 - 2371900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 3.54 inch (90 mm)
View Details
 - 474735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 1.69 inch (43 mm)
View Details
 - 1264293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 1.26 inch (32 mm)
View Details