RS Components, Ltd. 1263941

Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 15.1kg Shearing Load = 5.2kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 15mm Overall Height = 10mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 15.1kg Shearing Load = 5.2kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 15mm Overall Height = 10mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1263941 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male Compression Load = 15.1kg Shearing Load = 5.2kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 15mm Overall Height = 10mm Shore Hardness = 60Shore A Maximum Operating Temperature = +70°C

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 15.1kg
Shearing Load = 5.2kg
Thread Size = M4
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 15mm
Overall Height = 10mm
Shore Hardness = 60Shore A
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1263941
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 1.38 inch (35 mm)
View Details
 - 7773187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 3.15 inch (80 mm)
View Details
 - 1264333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.5 inch (38 mm)
View Details
 - 1264948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.7874 inch (20 mm)
View Details