RS Components, Ltd. 7773156

Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 17.2daN Compression Deflection = 1.7mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 18mm Overall Height = 40.5mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote
Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 17.2daN Compression Deflection = 1.7mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 18mm Overall Height = 40.5mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7773156 - RS Components, Ltd.
Corby, Northants, United Kingdom
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 17.2daN Compression Deflection = 1.7mm Thread Size = M6 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 18mm Overall Height = 40.5mm Maximum Operating Temperature = +100°C Minimum Operating Temperature = -45°C

VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male Thread On Each End
Type = Male to Male
Compression Load = 17.2daN
Compression Deflection = 1.7mm
Thread Size = M6
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 18mm
Overall Height = 40.5mm
Maximum Operating Temperature = +100°C
Minimum Operating Temperature = -45°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7773156
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 7426844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.67 inch (42.5 mm)
View Details
 - 7203326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.9843 inch (25 mm)
View Details
 - 1264300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.18 inch (30 mm)
View Details
 - 1264964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.9843 inch (25 mm)
View Details