RS Components, Ltd. Shielding Sheets 7720304

Description
UVOX WIS-2-1-020-050-NA Shielding Sheet
Request a Quote
Description
UVOX WIS-2-1-020-050-NA Shielding Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielding Sheets - 7720304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shielding Sheets
7720304
Shielding Sheets 7720304
UVOX WIS-2-1-020-050-NA Shielding Sheet

UVOX WIS-2-1-020-050-NA Shielding Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7720304
Product Name Shielding Sheets
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0787 inch (2 mm)
Width / O.D. 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 824480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pmma
Thickness 0.0591 inch (1.5 mm)
View Details
Rubber Sheets - 205553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Nitrile Rubber
Thickness 0.1181 inch (3 mm)
View Details
Plastic Sheets - 129842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.6299 inch (16 mm)
View Details
Plastic Rods - 4083964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.94 inch (100 mm)
View Details