RS Components, Ltd. Rubber Sheets 1034059

Description
RS PRO NeoSpPl-25 Rubber Sheet
Request a Quote
Description
RS PRO NeoSpPl-25 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 1034059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
1034059
Rubber Sheets 1034059
RS PRO NeoSpPl-25 Rubber Sheet

RS PRO NeoSpPl-25 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1034059
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 680741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pvc
Thickness 0.1181 inch (3 mm)
View Details
Rubber Sheets - 5063034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.1181 inch (3 mm)
View Details
Rubber Sheets - 205544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0984 inch (2.5 mm)
View Details
Plastic Sheets - 2820749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.4724 inch (12 mm)
View Details