RS Components, Ltd. Plastic Rods 771796

Description
RS PRO 771-796
Request a Quote
Description
RS PRO 771-796
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 771796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
771796
Plastic Rods 771796
RS PRO 771-796

RS PRO 771-796

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 771796
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1974312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 1.57 inch (40 mm)
View Details
Rubber Sheets - 5063135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.3937 inch (10 mm)
View Details
Rubber Sheets - 291889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Rubber
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 636329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polyamide-Imide
Width / O.D. 0.0945 inch (2.4 mm)
View Details