RS Components, Ltd. Plastic Rods 771780

Description
RS PRO 771-780
Request a Quote
Description
RS PRO 771-780
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 771780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
771780
Plastic Rods 771780
RS PRO 771-780

RS PRO 771-780

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 771780
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 3257057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.2362 inch (6 mm)
View Details
Plastic Rods - 1847096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 2.95 inch (75 mm)
View Details
Plastic Rods - 2577120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pai
Width / O.D. 0.5000 inch (12.7 mm)
View Details
Rubber Sheets - 205526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details