RS Components, Ltd. Plastic Rods 770349

Description
RS PRO 770349 Acetal Rod
Request a Quote
Description
RS PRO 770349 Acetal Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 770349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
770349
Plastic Rods 770349
RS PRO 770349 Acetal Rod

RS PRO 770349 Acetal Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 770349
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 5063012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.4724 inch (12 mm)
View Details
Rubber Sheets - 5063157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 2970169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.18 inch (30 mm)
View Details
Plastic Rods - 4083958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.15 inch (80 mm)
View Details