RS Components, Ltd. Plastic Rods 770670

Description
RS PRO 770670
Request a Quote
Description
RS PRO 770670
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 770670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
770670
Plastic Rods 770670
RS PRO 770670

RS PRO 770670

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 770670
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 2577120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pai
Width / O.D. 0.5000 inch (12.7 mm)
View Details
Plastic Rods - 1969988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 3.15 inch (80 mm)
View Details
Plastic Rods - 2970147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 0.3937 inch (10 mm)
View Details
Rubber Sheets - 5063034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.1181 inch (3 mm)
View Details