RS Components, Ltd. Hinges 3487258

Description
ROCA 44 15 73 Hatch Hinge
Request a Quote
Description
ROCA 44 15 73 Hatch Hinge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 3487258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
3487258
Hinges 3487258
ROCA 44 15 73 Hatch Hinge

ROCA 44 15 73 Hatch Hinge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 3487258
Product Name Hinges
Hinge Type Raised profile
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6693 inch (17 mm)
Length 2.44 inch (62 mm)
View Details
Hinges - 3478125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 40.16 inch (1020 mm)
View Details
Hinges - 3308335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flex
Leaf Thickness 0.0787 inch (2 mm)
Length 1.5 inch (38.1 mm)
View Details
Hinges - 4076944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details