RS Components, Ltd. Plastic Sheets 7698733

Description
RS PRO PCP2 305 x 605 Plastic Sheet
Request a Quote
Description
RS PRO PCP2 305 x 605 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 7698733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
7698733
Plastic Sheets 7698733
RS PRO PCP2 305 x 605 Plastic Sheet

RS PRO PCP2 305 x 605 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7698733
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1181 inch (3 mm)
View Details
Plastic Sheets - 360234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Plastic
Thickness 0.3937 inch (10 mm)
View Details
Plastic Sheets - 3346450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Petg
Thickness 0.0787 inch (2 mm)
View Details
Plastic Rods - 3257164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pps
Width / O.D. 1.57 inch (40 mm)
View Details