RS Components, Ltd. Plastic Rods 3257158

Description
PPS GF rod stock stock,0.5m L 30mm dia
Request a Quote
Description
PPS GF rod stock stock,0.5m L 30mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 3257158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
3257158
Plastic Rods 3257158
PPS GF rod stock stock,0.5m L 30mm dia

PPS GF rod stock stock,0.5m L 30mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 3257158
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1935496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 1.57 inch (40 mm)
View Details
Plastic Rods - 514596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.7087 inch (18 mm)
View Details
Plastic Sheets - 4384526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 2.36 inch (60 mm)
View Details
Plastic Rods - 770721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.97 inch (50 mm)
View Details