RS Components, Ltd. Rubber Sheets 5063163

Description
RS PRO 506-3163 Rubber Sheet
Request a Quote
Description
RS PRO 506-3163 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 5063163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
5063163
Rubber Sheets 5063163
RS PRO 506-3163 Rubber Sheet

RS PRO 506-3163 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 5063163
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1847210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.9843 inch (25 mm)
View Details
Rubber Sheets - 7336753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Rods - 2577293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 1.97 inch (50 mm)
View Details
Rubber Sheets - 205501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.3937 inch (10 mm)
View Details