RS Components, Ltd. Plastic Sheets 7698720

Description
RS PRO PCP1 305 x 605 Plastic Sheet
Request a Quote
Description
RS PRO PCP1 305 x 605 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 7698720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
7698720
Plastic Sheets 7698720
RS PRO PCP1 305 x 605 Plastic Sheet

RS PRO PCP1 305 x 605 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7698720
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1974457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.4724 inch (12 mm)
View Details
Plastic Sheets - 3136332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pp
Thickness 0.3937 inch (10 mm)
View Details
Rubber Sheets - 2027910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.3937 inch (10 mm)
View Details
Shielding Sheets - 1892300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Aluminium
Thickness 0.0031 inch (0.0800 mm)
View Details