RS Components, Ltd. Rubber Sheets 205483

Description
RS PRO 1001134 Rubber Sheet
Request a Quote
Description
RS PRO 1001134 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205483
Rubber Sheets 205483
RS PRO 1001134 Rubber Sheet

RS PRO 1001134 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205483
Product Name Rubber Sheets
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0197 inch (0.5000 mm)
View Details
Plastic Sheets - 4384526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 2.36 inch (60 mm)
View Details
Rubber Sheets - 5063191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.2362 inch (6 mm)
View Details
Rubber Sheets - 205544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0984 inch (2.5 mm)
View Details