RS Components, Ltd. 7621118

Description
Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J & T to IEC 584. Fast response, welded exposed junction. Durable PTFE- construction with choice of conductor size, 1/0.315mm solid or 7/0.2mm stranded. Miniature plug termination. Temperature range -75 → +250 °C. Ideal for test & development applications Thermocouple Type = K Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 5m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote
Description
Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J & T to IEC 584. Fast response, welded exposed junction. Durable PTFE- construction with choice of conductor size, 1/0.315mm solid or 7/0.2mm stranded. Miniature plug termination. Temperature range -75 → +250 °C. Ideal for test & development applications Thermocouple Type = K Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 5m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7621118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J & T to IEC 584. Fast response, welded exposed junction. Durable PTFE- construction with choice of conductor size, 1/0.315mm solid or 7/0.2mm stranded. Miniature plug termination. Temperature range -75 → +250 °C. Ideal for test & development applications Thermocouple Type = K Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 5m Termination Type = Miniature Plug Standards Met = IEC

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications.
Thermocouple types K, J & T to IEC 584. Fast response, welded exposed junction. Durable PTFE- construction with choice of conductor size, 1/0.315mm solid or 7/0.2mm stranded. Miniature plug termination. Temperature range -75 → +250 °C. Ideal for test & development applications
Thermocouple Type = K
Minimum Temperature Sensed = -75°C
Maximum Temperature Sensed = +250°C
Cable Length = 5m
Termination Type = Miniature Plug
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 7621118
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3242500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 12 inch (300 mm)
View Details
 - 1365845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 1314756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 1365850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details