RS Components, Ltd. Conduit Fittings 761995

Description
Cutterwell & Co Ltd 25CJB5W
Request a Quote
Description
Cutterwell & Co Ltd 25CJB5W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 761995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
761995
Conduit Fittings 761995
Cutterwell & Co Ltd 25CJB5W

Cutterwell & Co Ltd 25CJB5W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 761995
Product Name Conduit Fittings
Size 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 1240087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 8722203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 7559076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details