RS Components, Ltd. Trolley Wheels 760968

Description
Guitel Hervieu 571-401-100L12
Request a Quote
Description
Guitel Hervieu 571-401-100L12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 760968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
760968
Trolley Wheels 760968
Guitel Hervieu 571-401-100L12

Guitel Hervieu 571-401-100L12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 760968
Product Name Trolley Wheels
Maximum Load 331 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Trolley Wheels - 858887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 673 lbs (305 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Trolley Wheels - 2012825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.55 inch (268 mm)
View Details
Trolley Wheels - 1718324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details