RS Components, Ltd. Laptop Bags 7603687

Description
Wenger 600631 Laptop Case
Request a Quote
Description
Wenger 600631 Laptop Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laptop Bags - 7603687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Laptop Bags
7603687
Laptop Bags 7603687
Wenger 600631 Laptop Case

Wenger 600631 Laptop Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 7603687
Product Name Laptop Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173884 - RS Components, Ltd.
Specs
Container Type Bag
Height 4.02 inch (102 mm)
Width 4.02 inch (102 mm)
View Details
Anti Static Packaging - 1229158 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 4.92 inch (125 mm)
View Details
Anti Static Packaging - 1252348 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded
Height 72.83 inch (1850 mm)
View Details
Anti Static Packaging - 1908435 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 13.98 inch (355 mm)
View Details