Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL CONTAINERS
RS COMPONENTS, LTD.
2740334 -- LAPTOP BAGS
RS Components, Ltd.
Laptop Bags
2740334
Description
Wenger 612543 Laptop Case
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Wenger 612543 Laptop Case
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Laptop Bags
2740334
Laptop Bags
2740334
Wenger 612543 Laptop Case
Wenger 612543 Laptop Case
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Containers
Product Number
2740334
Product Name
Laptop Bags
Container Type
Bag
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Laptop Bags
9181209
Specs
Container Type
Bag
Material
Plastic; Nylon
Height
17.5 inch (445 mm)
View Details
RS Components, Ltd.
Transit Cases
1246582
Specs
Material
Plastic; Polyurethane
Height
12.01 inch (305 mm)
View Details
RS Components, Ltd.
Safety Equipment Bags
717878
Specs
Container Type
Bag
Material
Plastic; Polypropylene (PP); Polypropylene
View Details
RS Components, Ltd.
Anti Static Packaging
2842324
Specs
Container Type
Bag
Width
5 inch (127 mm)
View Details