RS Components, Ltd. DC Motors 192514

Description
RS PRO IG9190 DC Geared Motor
Request a Quote
Description
RS PRO IG9190 DC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 192514 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
192514
DC Motors 192514
RS PRO IG9190 DC Geared Motor

RS PRO IG9190 DC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 192514
Product Name DC Motors
Output Power 0.6701 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 420625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 8.4 In-lbs (9.73 kg-cm)
Gear Type Planetary; Planetary
View Details
DC Motors - 9013317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Output Power 0.0054 HP
Gear Type Spur; Spur
View Details
DC Motors - 2259585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.394 inch (10.0 mm)
View Details
DC Motors - 9013323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Output Power 0.0054 HP
Gear Type Spur; Spur
View Details