RS Components, Ltd. DC Motors 7521967

Description
RS PRO 940D2641 DC Motor
Request a Quote
Description
RS PRO 940D2641 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 7521967 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
7521967
DC Motors 7521967
RS PRO 940D2641 DC Motor

RS PRO 940D2641 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 7521967
Product Name DC Motors
Continuous Torque 0.1 In-lbs (0.0784 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2389709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.0 In-lbs (0.0200 kg-cm)
Units Metric
Shaft Size 0.079 inch (2.0 mm)
View Details
DC Motors - 8347616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 10.6 In-lbs (12.24 kg-cm)
Gear Type Planetary; Planetary
View Details
DC Motors - 4130600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Units Metric
View Details
DC Motors - 420564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.8 In-lbs (0.9150 kg-cm)
Gear Type Spur; Spur
View Details