RS Components, Ltd. DC Motors 7521951

Description
RS PRO 919D8101LN DC Motor
Request a Quote
Description
RS PRO 919D8101LN DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 7521951 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
7521951
DC Motors 7521951
RS PRO 919D8101LN DC Motor

RS PRO 919D8101LN DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 7521951
Product Name DC Motors
Continuous Torque 0.2 In-lbs (0.2060 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8347679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.2 In-lbs (0.2230 kg-cm)
Units Metric
View Details
DC Motors - 8777183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 79.6 In-lbs (91.84 kg-cm)
Gear Type Planetary; Planetary
View Details
DC Motors - 2163789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 1 amps
Continuous Torque 1.0 In-lbs (1.12 kg-cm)
Units Metric
View Details
DC Motors - 2389759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1544 kg-cm)
Units Metric
Shaft Size 0.125 inch (3.2 mm)
View Details