RS Components, Ltd. Belt Pulleys 745680

Description
Timing pulley,18 teeth 16mm W 5mm pitch
Request a Quote
Description
Timing pulley,18 teeth 16mm W 5mm pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 745680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
745680
Belt Pulleys 745680
Timing pulley,18 teeth 16mm W 5mm pitch

Timing pulley,18 teeth 16mm W 5mm pitch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 745680
Product Name Belt Pulleys
Pitch Type 5mm
Material Aluminum; Aluminium
Aluminium
Teeth 18
Belt Width 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 7784764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, zinc plated steel
Teeth 15
View Details
Belt Pulleys - 7784796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium
Teeth 48
View Details
Belt Pulleys - 1465418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Steel; Steel
Teeth 34
View Details
Belt Pulleys - 183502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Teeth 3
Pulley Diameter 85.5 mm (3.37 inch)
View Details