RS Components, Ltd. Belt Pulleys 744508

Description
Timing pulley,16 teeth 6mm W 2.5mm pitch
Request a Quote
Description
Timing pulley,16 teeth 6mm W 2.5mm pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 744508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
744508
Belt Pulleys 744508
Timing pulley,16 teeth 6mm W 2.5mm pitch

Timing pulley,16 teeth 6mm W 2.5mm pitch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 744508
Product Name Belt Pulleys
Pitch Type 2.5mm
Material Aluminum; Aluminium
Aluminium
Teeth 16
Belt Width 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 2865679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 24
View Details
Belt Pulleys - 7784727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, glass filled pc
Teeth 22
View Details
Belt Pulleys - 744558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Aluminium
Teeth 60
View Details
Belt Pulleys - 182969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Steel; Steel
Teeth 24
View Details