RS Components, Ltd. Belt Pulleys 7784840

Description
MXL Plastic Pulley teeth 36, bore 8mm
Request a Quote
Description
MXL Plastic Pulley teeth 36, bore 8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 7784840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
7784840
Belt Pulleys 7784840
MXL Plastic Pulley teeth 36, bore 8mm

MXL Plastic Pulley teeth 36, bore 8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 7784840
Product Name Belt Pulleys
Pitch Type 2.032mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 1465386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 21
View Details
Belt Pulleys - 2864519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.5mm
Material Aluminum; Aluminium
Teeth 15
View Details
Belt Pulleys - 744946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Aluminium
Teeth 10
View Details
Belt Pulleys - 184303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Steel; Steel
Teeth 15
View Details