RS Components, Ltd. Belt Pulleys 7784742

Description
MXL Plastic Pulley with insert teeth 60
Request a Quote
Description
MXL Plastic Pulley with insert teeth 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 7784742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
7784742
Belt Pulleys 7784742
MXL Plastic Pulley with insert teeth 60

MXL Plastic Pulley with insert teeth 60

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 7784742
Product Name Belt Pulleys
Pitch Type 2.032mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 184331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 8mm
Material Steel; Steel
Teeth 24
View Details
Belt Pulleys - 184117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 124 mm (4.86 inch)
View Details
Belt Pulleys - 1465413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 40
View Details
Belt Pulleys - 7784834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Glass filled pc
Teeth 22
View Details