RS Components, Ltd. Belt Pulleys 1465422

Description
RS PRO P36-8M-30F Timing Belt Pulley
Request a Quote
Description
RS PRO P36-8M-30F Timing Belt Pulley
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 1465422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
1465422
Belt Pulleys 1465422
RS PRO P36-8M-30F Timing Belt Pulley

RS PRO P36-8M-30F Timing Belt Pulley

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 1465422
Product Name Belt Pulleys
Pitch Type 8mm
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Pitch Type 8mm
Material Steel; Steel
Teeth 32
View Details
Belt Pulleys - 1465415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 48
View Details
RS Components, Ltd.
Specs
Pitch Type 5.08mm
Material Aluminum; Aluminium
Teeth 20
View Details
Belt Pulleys - 183530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 89 mm (3.5 inch)
View Details