RS Components, Ltd. Rubber Sheets 7336729

Description
RS PRO 3402695 Rubber Sponge Sheet
Request a Quote
Description
RS PRO 3402695 Rubber Sponge Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 7336729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
7336729
Rubber Sheets 7336729
RS PRO 3402695 Rubber Sponge Sheet

RS PRO 3402695 Rubber Sponge Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7336729
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1970067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ptfe
Thickness 0.3150 inch (8 mm)
View Details
Plastic Sheets - 2822228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.6299 inch (16 mm)
View Details
Plastic Sheets - 1847248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 1.97 inch (50 mm)
View Details
Rubber Sheets - 205560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.0591 inch (1.5 mm)
View Details