RS Components, Ltd. Rubber Sheets 5063185

Description
RS PRO 506-3185 Rubber Sheet
Request a Quote
Description
RS PRO 506-3185 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 5063185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
5063185
Rubber Sheets 5063185
RS PRO 506-3185 Rubber Sheet

RS PRO 506-3185 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 5063185
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 2035344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Srbp
Thickness 0.0315 inch (0.8000 mm)
View Details
Rubber Sheets - 5063208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.1181 inch (3 mm)
View Details
Plastic Sheets - 4083879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 0.9843 inch (25 mm)
View Details
Plastic Sheets - 8099689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pvc
Thickness 0.0984 inch (2.5 mm)
View Details