RS Components, Ltd. Hinges 726451

Description
RS PRO 1117-U4 Hinge
Request a Quote
Description
RS PRO 1117-U4 Hinge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 726451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
726451
Hinges 726451
RS PRO 1117-U4 Hinge

RS PRO 1117-U4 Hinge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 726451
Product Name Hinges
Hinge Type Hinge Pin
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.4724 inch (12 mm)
Length 1.42 inch (36 mm)
View Details
Hinges - 1834115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 78.74 inch (2000 mm)
View Details
Hinges - 9174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 1831630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.1575 inch (4 mm)
Length 9.06 inch (230 mm)
View Details