RS Components, Ltd. Hinges 1834115

Description
Pinet 4014369 Piano Hinge
Request a Quote
Description
Pinet 4014369 Piano Hinge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 1834115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
1834115
Hinges 1834115
Pinet 4014369 Piano Hinge

Pinet 4014369 Piano Hinge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 1834115
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 188922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.5906 inch (15 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 2978646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 14 inch (356 mm)
Leaf Material Steel; Steel
View Details
Hinges - 3478434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 9174507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 78.74 inch (2000 mm)
View Details