RS Components, Ltd. Hinges 1831630

Description
Heavy duty hinges,304 st st,65 x 230 mm
Request a Quote
Description
Heavy duty hinges,304 st st,65 x 230 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 1831630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
1831630
Hinges 1831630
Heavy duty hinges,304 st st,65 x 230 mm

Heavy duty hinges,304 st st,65 x 230 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 1831630
Product Name Hinges
Hinge Type Strap; Strap
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7702974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 35.43 inch (900 mm)
View Details
Hinges - 9174494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 80.32 inch (2040 mm)
View Details
Hinges - 2702900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 2.36 inch (60 mm)
Open Width 0.4724 inch (12 mm)
View Details
Hinges - 7491706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.5 inch (38 mm)
View Details