RS Components, Ltd. Hinges 7264113

Description
S/steel standard hinge, 100 x 100mm
Request a Quote
Description
S/steel standard hinge, 100 x 100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 7264113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
7264113
Hinges 7264113
S/steel standard hinge, 100 x 100mm

S/steel standard hinge, 100 x 100mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 7264113
Product Name Hinges
Hinge Type Butt; Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.44 inch (62 mm)
View Details
Hinges - 2978646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 14 inch (356 mm)
Leaf Material Steel; Steel
View Details
Hinges - 2937695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Hinges - 2845479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9134 inch (23.2 mm)
Length 4.96 inch (126 mm)
View Details