RS Components, Ltd. 7203310

Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 89.6kg Compression Deflection = 4mm Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 30mm Overall Height = 40mm
Request a Quote
Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 89.6kg Compression Deflection = 4mm Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 30mm Overall Height = 40mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7203310 - RS Components, Ltd.
Corby, Northants, United Kingdom
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 89.6kg Compression Deflection = 4mm Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 30mm Overall Height = 40mm

VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male To Female
Type = Male to Female
Compression Load = 89.6kg
Compression Deflection = 4mm
Thread Size = M8
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 30mm
Overall Height = 40mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 7203310
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details
 - 7773235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M12
Length 2.64 inch (67 mm)
View Details
 - 1264927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M5
Length 0.5906 inch (15 mm)
View Details
 - 7426856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.69 inch (43 mm)
View Details