RS Components, Ltd. 7079836

Description
Hivoltguard protects all electronic equipment against over voltage, surges, and spikes. Fridgeguard protects against low voltage conditions which are specifically harmful to all motors, pumps, and compressors in fridges and freezers. Automatically disconnects when mains BAD. Automatically reconnects again when GOOD. Fast response to fluctuations (10ns). Full status indication from LED array. Reset when mains OK for a pre-set period of 1 minute for Hivoltguard, 3 minutes for Fridgeguard. Dimensions (L x W x D) 135 x 60 x 55mm Input Voltage = 230V ac Output Voltage = 230V ac Output Power = 1380VA Output Current = 6A Mounting Type = Plug in Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Voltage Protection Mode = Under and Over Voltage
Request a Quote
Description
Hivoltguard protects all electronic equipment against over voltage, surges, and spikes. Fridgeguard protects against low voltage conditions which are specifically harmful to all motors, pumps, and compressors in fridges and freezers. Automatically disconnects when mains BAD. Automatically reconnects again when GOOD. Fast response to fluctuations (10ns). Full status indication from LED array. Reset when mains OK for a pre-set period of 1 minute for Hivoltguard, 3 minutes for Fridgeguard. Dimensions (L x W x D) 135 x 60 x 55mm Input Voltage = 230V ac Output Voltage = 230V ac Output Power = 1380VA Output Current = 6A Mounting Type = Plug in Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Voltage Protection Mode = Under and Over Voltage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7079836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hivoltguard protects all electronic equipment against over voltage, surges, and spikes. Fridgeguard protects against low voltage conditions which are specifically harmful to all motors, pumps, and compressors in fridges and freezers. Automatically disconnects when mains BAD. Automatically reconnects again when GOOD. Fast response to fluctuations (10ns). Full status indication from LED array. Reset when mains OK for a pre-set period of 1 minute for Hivoltguard, 3 minutes for Fridgeguard. Dimensions (L x W x D) 135 x 60 x 55mm Input Voltage = 230V ac Output Voltage = 230V ac Output Power = 1380VA Output Current = 6A Mounting Type = Plug in Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C Voltage Protection Mode = Under and Over Voltage

Hivoltguard protects all electronic equipment against over voltage, surges, and spikes. Fridgeguard protects against low voltage conditions which are specifically harmful to all motors, pumps, and compressors in fridges and freezers.
Automatically disconnects when mains BAD. Automatically reconnects again when GOOD. Fast response to fluctuations (10ns). Full status indication from LED array. Reset when mains OK for a pre-set period of 1 minute for Hivoltguard, 3 minutes for Fridgeguard. Dimensions (L x W x D) 135 x 60 x 55mm
Input Voltage = 230V ac
Output Voltage = 230V ac
Output Power = 1380VA
Output Current = 6A
Mounting Type = Plug in
Maximum Operating Frequency = 75Hz
Maximum Temperature = +55°C
Minimum Operating Frequency = 45Hz
Minimum Temperature = 0°C
Voltage Protection Mode = Under and Over Voltage

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power or Line Conditioners
Product Number 7079836
Apparent Power Rating 1380 VA
Input Voltage 230 volts
Output Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 7653737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 220 to 250 volts
Outlets 1
Frequency 50Hz; 60Hz
View Details
 - 7079832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 3680 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 8484493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 4600 VA
Input Voltage 230 volts
Frequency 50Hz; 60Hz
View Details
 - 7653749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 207 to 253 volts
Outlets 1
Frequency 50Hz; 60Hz
View Details