RS Components, Ltd. Plastic Sheets 7048223

Description
RS PRO Polycarb sheet2050x1250x1mm
Request a Quote
Description
RS PRO Polycarb sheet2050x1250x1mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 7048223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
7048223
Plastic Sheets 7048223
RS PRO Polycarb sheet2050x1250x1mm

RS PRO Polycarb sheet2050x1250x1mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7048223
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 2820424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pet
Thickness 0.7874 inch (20 mm)
View Details
Rubber Sheets - 5063006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.2362 inch (6 mm)
View Details
Plastic Sheets - 680577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 0.1575 inch (4 mm)
View Details
Plastic Rods - 1935339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.35 inch (85 mm)
View Details