RS Components, Ltd. Rubber Sheets 205471

Description
High Temp Solid 1000mm x 0.5mm 60ShA
Request a Quote
Description
High Temp Solid 1000mm x 0.5mm 60ShA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Rubber Sheets
205471
Rubber Sheets 205471
High Temp Solid 1000mm x 0.5mm 60ShA

High Temp Solid 1000mm x 0.5mm 60ShA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205471
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer; PTFE
Thickness 0.7874 inch (20 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Nitrile
Thickness 0.1181 inch (3 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System SRBP
Thickness 0.3937 inch (10 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System EPDM
Thickness 0.2362 inch (6 mm)
View Details