RS Components, Ltd. Rubber Sheets 205554

Description
RS PRO 1059432 Rubber Sheet
Request a Quote
Description
RS PRO 1059432 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205554
Rubber Sheets 205554
RS PRO 1059432 Rubber Sheet

RS PRO 1059432 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205554
Product Name Rubber Sheets
Form / Shape Sheet or Film
Chemical System Nitrile
Thickness 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 680892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pmma
Thickness 0.1969 inch (5 mm)
View Details
Rubber Sheets - 205442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0787 inch (2 mm)
View Details
Plastic Sheets - 2377728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.6299 inch (16 mm)
View Details
Rubber Sheets - 205562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.1575 inch (4 mm)
View Details